Vishay Intertechnology, Inc. Arrays",RES ARRAY 4.7K OHM 4 RES 2012 CRA12E0834K70FTR

Description
Arrays",RES ARRAY 4.7Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 4.7Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 4.7K OHM 4 RES 2012
CRA12E0834K70FTR
Arrays",RES ARRAY 4.7K OHM 4 RES 2012 CRA12E0834K70FTR
Arrays",RES ARRAY 4.7Kohm 4 RES 2012

Arrays",RES ARRAY 4.7Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - 541-3550-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3550-2-ND
Resistor Networks, Arrays 541-3550-2-ND
4.7k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

4.7k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0834K70FTR 541-3550-2-ND
Product Name Arrays",RES ARRAY 4.7K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4700 ohms 4700 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details