Vishay Intertechnology, Inc. Arrays",RES ARRAY 4.53K OHM 4 RES 2012 CRA12E0834K53FTR

Description
Arrays",RES ARRAY 4.53Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 4.53Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 4.53K OHM 4 RES 2012
CRA12E0834K53FTR
Arrays",RES ARRAY 4.53K OHM 4 RES 2012 CRA12E0834K53FTR
Arrays",RES ARRAY 4.53Kohm 4 RES 2012

Arrays",RES ARRAY 4.53Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E0834K53FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0834K53FTR-ND
Resistor Networks, Arrays CRA12E0834K53FTR-ND
4.53k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

4.53k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0834K53FTR CRA12E0834K53FTR-ND
Product Name Arrays",RES ARRAY 4.53K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4530 ohms 4530 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers