Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 49.9ohms 1% Convex CRA12E08349R9FTR

Description
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex - CRA12E08349R9FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex
CRA12E08349R9FTR
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex CRA12E08349R9FTR
Resistor Networks & Arrays 8Term 49.9ohms 1% Convex

Resistor Networks & Arrays 8Term 49.9ohms 1% Convex

Supplier's Site
Resistor Networks, Arrays - CRA12E849.9ATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E849.9ATR-ND
Resistor Networks, Arrays CRA12E849.9ATR-ND
49.9 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

49.9 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08349R9FTR CRA12E849.9ATR-ND
Product Name Resistor Networks & Arrays 8Term 49.9ohms 1% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers