Vishay Intertechnology, Inc. Arrays",RES ARRAY 43.2 OHM 4 RES 2012 CRA12E08343R2FTR

Description
Arrays",RES ARRAY 43.2ohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 43.2ohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 43.2 OHM 4 RES 2012
CRA12E08343R2FTR
Arrays",RES ARRAY 43.2 OHM 4 RES 2012 CRA12E08343R2FTR
Arrays",RES ARRAY 43.2ohm 4 RES 2012

Arrays",RES ARRAY 43.2ohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E08343R2FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08343R2FTR-ND
Resistor Networks, Arrays CRA12E08343R2FTR-ND
43.2 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

43.2 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08343R2FTR CRA12E08343R2FTR-ND
Product Name Arrays",RES ARRAY 43.2 OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 43.2 ohms 43.2 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details