Vishay Intertechnology, Inc. RES ARRAY 430 OHM 8TRM 4RES SMD CRA12E083430RJTR

Description
RES ARRAY 430ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 430ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 430 OHM 8TRM 4RES SMD - CRA12E083430RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 430 OHM 8TRM 4RES SMD
CRA12E083430RJTR
RES ARRAY 430 OHM 8TRM 4RES SMD CRA12E083430RJTR
RES ARRAY 430ohm 8TRM 4RES SMD

RES ARRAY 430ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E083430RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083430RJTR-ND
Resistor Networks, Arrays CRA12E083430RJTR-ND
430 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

430 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083430RJTR CRA12E083430RJTR-ND
Product Name RES ARRAY 430 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 430 ohms 430 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers