Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E083430KJTR

Description
430k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
430k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E083430KJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083430KJTR-ND
Resistor Networks, Arrays CRA12E083430KJTR-ND
430k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

430k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 430K OHM 8TRM 4RES SMD - CRA12E083430KJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 430K OHM 8TRM 4RES SMD
CRA12E083430KJTR
RES ARRAY 430K OHM 8TRM 4RES SMD CRA12E083430KJTR
RES ARRAY 430Kohm 8TRM 4RES SMD

RES ARRAY 430Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E083430KJTR-ND CRA12E083430KJTR
Product Name Resistor Networks, Arrays RES ARRAY 430K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details