Vishay Intertechnology, Inc. Arrays",RES ARRAY 3.92K OHM 4 RES 2012 CRA12E0833K92FTR

Description
Arrays",RES ARRAY 3.92Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 3.92Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 3.92K OHM 4 RES 2012
CRA12E0833K92FTR
Arrays",RES ARRAY 3.92K OHM 4 RES 2012 CRA12E0833K92FTR
Arrays",RES ARRAY 3.92Kohm 4 RES 2012

Arrays",RES ARRAY 3.92Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E0833K92FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0833K92FTR-ND
Resistor Networks, Arrays CRA12E0833K92FTR-ND
3.92k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

3.92k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0833K92FTR CRA12E0833K92FTR-ND
Product Name Arrays",RES ARRAY 3.92K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3920 ohms 3920 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details