Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX CRA12E0833K30JTR

Description
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX - CRA12E0833K30JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX
CRA12E0833K30JTR
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX CRA12E0833K30JTR
Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX

Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA12E83.3KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E83.3KTR-ND
Resistor Networks, Arrays CRA12E83.3KTR-ND
3.3k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

3.3k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0833K30JTR CRA12E83.3KTR-ND
Product Name Resistor Networks & Arrays 8Term 3.3Kohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers