RES ARRAY 4 RES 39 OHM 2012 Product overview: CRA12E08339R0JTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E08339R0JTR can be used for catalog matching and distributor lookup.
39 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
RES ARRAY 39ohm 8TRM 4RES SMD
Win Source Part Number: 967952-CRA12E08339R0
Category: Resistors>Resistor Networks, Arrays
Series: CRA12
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 39
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 125mW
Package / Case: 2012, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.200" L x 0.120" W (5.08mm x 3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CRA12E08339R0JTR | CRA12E08339R0JTR-ND | CRA12E08339R0JTR | 967952-CRA12E08339R0JTR |
| Product Name | 39 OHM Resistor | Resistor Networks, Arrays | RES ARRAY 39 OHM 8TRM 4RES SMD | Resistors - Resistor Networks, Arrays |
| Mounting / Packaging | 2012, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use |