Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E083390KJTR

Description
390k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
390k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E083390KJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083390KJTR-ND
Resistor Networks, Arrays CRA12E083390KJTR-ND
390k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

390k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 390K OHM 8TRM 4RES SMD - CRA12E083390KJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 390K OHM 8TRM 4RES SMD
CRA12E083390KJTR
RES ARRAY 390K OHM 8TRM 4RES SMD CRA12E083390KJTR
RES ARRAY 390Kohm 8TRM 4RES SMD

RES ARRAY 390Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E083390KJTR-ND CRA12E083390KJTR
Product Name Resistor Networks, Arrays RES ARRAY 390K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details