Vishay Intertechnology, Inc. RES ARRAY 36K OHM 8TRM 4RES SMD CRA12E08336K0JTR

Description
RES ARRAY 36Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 36Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 36K OHM 8TRM 4RES SMD - CRA12E08336K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 36K OHM 8TRM 4RES SMD
CRA12E08336K0JTR
RES ARRAY 36K OHM 8TRM 4RES SMD CRA12E08336K0JTR
RES ARRAY 36Kohm 8TRM 4RES SMD

RES ARRAY 36Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E08336K0JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08336K0JTR-ND
Resistor Networks, Arrays CRA12E08336K0JTR-ND
36k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

36k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08336K0JTR CRA12E08336K0JTR-ND
Product Name RES ARRAY 36K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 36000 ohms 36000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers