Vishay Intertechnology, Inc. RES ARRAY 360 OHM 8TRM 4RES SMD CRA12E083360RJTR

Description
RES ARRAY 360ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 360ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 360 OHM 8TRM 4RES SMD - CRA12E083360RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 360 OHM 8TRM 4RES SMD
CRA12E083360RJTR
RES ARRAY 360 OHM 8TRM 4RES SMD CRA12E083360RJTR
RES ARRAY 360ohm 8TRM 4RES SMD

RES ARRAY 360ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E083360RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083360RJTR-ND
Resistor Networks, Arrays CRA12E083360RJTR-ND
360 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

360 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083360RJTR CRA12E083360RJTR-ND
Product Name RES ARRAY 360 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 360 ohms 360 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details