Vishay Intertechnology, Inc. Arrays",RES ARRAY 316 OHM 4 RES 2012 CRA12E083316RFTR

Description
Arrays",RES ARRAY 316ohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 316ohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 316 OHM 4 RES 2012
CRA12E083316RFTR
Arrays",RES ARRAY 316 OHM 4 RES 2012 CRA12E083316RFTR
Arrays",RES ARRAY 316ohm 4 RES 2012

Arrays",RES ARRAY 316ohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083316RFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083316RFTR-ND
Resistor Networks, Arrays CRA12E083316RFTR-ND
316 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

316 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083316RFTR CRA12E083316RFTR-ND
Product Name Arrays",RES ARRAY 316 OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 316 ohms 316 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details