Vishay Intertechnology, Inc. RES ARRAY 2.7K OHM 8TRM 4RES SMD CRA12E0832K70JTR

Description
RES ARRAY 2.7Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 2.7Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.7K OHM 8TRM 4RES SMD - CRA12E0832K70JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.7K OHM 8TRM 4RES SMD
CRA12E0832K70JTR
RES ARRAY 2.7K OHM 8TRM 4RES SMD CRA12E0832K70JTR
RES ARRAY 2.7Kohm 8TRM 4RES SMD

RES ARRAY 2.7Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E0832K70JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0832K70JTR-ND
Resistor Networks, Arrays CRA12E0832K70JTR-ND
2.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

2.7k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0832K70JTR CRA12E0832K70JTR-ND
Product Name RES ARRAY 2.7K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 2700 ohms 2700 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers