Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E0832K21FTR

Description
2.21k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
2.21k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E0832K21FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0832K21FTR-ND
Resistor Networks, Arrays CRA12E0832K21FTR-ND
2.21k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

2.21k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA12E0832K21FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA12E0832K21FTR
Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA12E0832K21FTR
Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E0832K21FTR-ND CRA12E0832K21FTR
Product Name Resistor Networks, Arrays Res Thick Film Array 2.21K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 2210 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details