Vishay Intertechnology, Inc. RES ARRAY 27 OHM 8TRM 4RES SMD CRA12E08327R0JTR

Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 27 OHM 8TRM 4RES SMD - CRA12E08327R0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 27 OHM 8TRM 4RES SMD
CRA12E08327R0JTR
RES ARRAY 27 OHM 8TRM 4RES SMD CRA12E08327R0JTR
RES ARRAY 27ohm 8TRM 4RES SMD

RES ARRAY 27ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E08327R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08327R0JTR-ND
Resistor Networks, Arrays CRA12E08327R0JTR-ND
27 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

27 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08327R0JTR CRA12E08327R0JTR-ND
Product Name RES ARRAY 27 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 27 ohms 27 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details