Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E08324R0JTR

Description
24 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
24 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E08324R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08324R0JTR-ND
Resistor Networks, Arrays CRA12E08324R0JTR-ND
24 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

24 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
RES ARRAY 24 OHM 8TRM 4RES SMD - CRA12E08324R0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 24 OHM 8TRM 4RES SMD
CRA12E08324R0JTR
RES ARRAY 24 OHM 8TRM 4RES SMD CRA12E08324R0JTR
RES ARRAY 24ohm 8TRM 4RES SMD

RES ARRAY 24ohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E08324R0JTR-ND CRA12E08324R0JTR
Product Name Resistor Networks, Arrays RES ARRAY 24 OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details