Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA12E08322K1FTR

Description
22.1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
22.1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E08322K1FTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08322K1FTR-ND
Resistor Networks, Arrays CRA12E08322K1FTR-ND
22.1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

22.1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA12E08322K1FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA12E08322K1FTR
Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA12E08322K1FTR
Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA12E08322K1FTR-ND CRA12E08322K1FTR
Product Name Resistor Networks, Arrays Res Thick Film Array 22.1K Ohm 1% 1/8W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details