Vishay Intertechnology, Inc. Resistor Networks & Arrays 22Kohms 5% Convex CRA12E08322K0JTR

Description
Resistor Networks & Arrays 22Kohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 22Kohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 22Kohms 5% Convex - CRA12E08322K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22Kohms 5% Convex
CRA12E08322K0JTR
Resistor Networks & Arrays 22Kohms 5% Convex CRA12E08322K0JTR
Resistor Networks & Arrays 22Kohms 5% Convex

Resistor Networks & Arrays 22Kohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA12E822KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E822KTR-ND
Resistor Networks, Arrays CRA12E822KTR-ND
22k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

22k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08322K0JTR CRA12E822KTR-ND
Product Name Resistor Networks & Arrays 22Kohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details