Vishay Intertechnology, Inc. RES ARRAY 20K OHM 8TRM 4RES SMD CRA12E08320K0JTR

Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20K OHM 8TRM 4RES SMD - CRA12E08320K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20K OHM 8TRM 4RES SMD
CRA12E08320K0JTR
RES ARRAY 20K OHM 8TRM 4RES SMD CRA12E08320K0JTR
RES ARRAY 20Kohm 8TRM 4RES SMD

RES ARRAY 20Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E08320K0JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E08320K0JTR-ND
Resistor Networks, Arrays CRA12E08320K0JTR-ND
20k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

20k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08320K0JTR CRA12E08320K0JTR-ND
Product Name RES ARRAY 20K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 20000 ohms 20000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers