Vishay Intertechnology, Inc. RES ARRAY 200K OHM 8TRM 4RES SMD CRA12E083200KJTR

Description
RES ARRAY 200Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 200Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 200K OHM 8TRM 4RES SMD - CRA12E083200KJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 200K OHM 8TRM 4RES SMD
CRA12E083200KJTR
RES ARRAY 200K OHM 8TRM 4RES SMD CRA12E083200KJTR
RES ARRAY 200Kohm 8TRM 4RES SMD

RES ARRAY 200Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E083200KJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083200KJTR-ND
Resistor Networks, Arrays CRA12E083200KJTR-ND
200k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

200k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083200KJTR CRA12E083200KJTR-ND
Product Name RES ARRAY 200K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 200000 ohms 200000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details