Vishay Intertechnology, Inc. Arrays",RES ARRAY 200K OHM 4 RES 2012 CRA12E083200KFTR

Description
Arrays",RES ARRAY 200Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 200Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 200K OHM 4 RES 2012
CRA12E083200KFTR
Arrays",RES ARRAY 200K OHM 4 RES 2012 CRA12E083200KFTR
Arrays",RES ARRAY 200Kohm 4 RES 2012

Arrays",RES ARRAY 200Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083200KFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083200KFTR-ND
Resistor Networks, Arrays CRA12E083200KFTR-ND
200k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

200k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083200KFTR CRA12E083200KFTR-ND
Product Name Arrays",RES ARRAY 200K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 200000 ohms 200000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers