Vishay Intertechnology, Inc. RES ARRAY 1.0M OHM 8TRM 4RES SMD CRA12E0831M00JTR

Description
RES ARRAY 1.0Mohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.0Mohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.0M OHM 8TRM 4RES SMD - CRA12E0831M00JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.0M OHM 8TRM 4RES SMD
CRA12E0831M00JTR
RES ARRAY 1.0M OHM 8TRM 4RES SMD CRA12E0831M00JTR
RES ARRAY 1.0Mohm 8TRM 4RES SMD

RES ARRAY 1.0Mohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E81.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E81.0MTR-ND
Resistor Networks, Arrays CRA12E81.0MTR-ND
1M Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

1M Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0831M00JTR CRA12E81.0MTR-ND
Product Name RES ARRAY 1.0M OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 1.00E6 ohms 1.00E6 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details