Vishay Intertechnology, Inc. RES ARRAY 1.1K OHM 8TRM 4RES SMD CRA12E0831K10JTR

Description
RES ARRAY 1.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.1K OHM 8TRM 4RES SMD - CRA12E0831K10JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.1K OHM 8TRM 4RES SMD
CRA12E0831K10JTR
RES ARRAY 1.1K OHM 8TRM 4RES SMD CRA12E0831K10JTR
RES ARRAY 1.1Kohm 8TRM 4RES SMD

RES ARRAY 1.1Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E0831K10JTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E0831K10JTR-ND
Resistor Networks, Arrays CRA12E0831K10JTR-ND
1.1k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

1.1k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0831K10JTR CRA12E0831K10JTR-ND
Product Name RES ARRAY 1.1K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 1100 ohms 1100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details