Vishay Precision Group RES ARRAY 1.0K OHM 8TRM 4RES SMD CRA12E0831K00JTR

Description
RES ARRAY 1.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.0K OHM 8TRM 4RES SMD - CRA12E0831K00JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.0K OHM 8TRM 4RES SMD
CRA12E0831K00JTR
RES ARRAY 1.0K OHM 8TRM 4RES SMD CRA12E0831K00JTR
RES ARRAY 1.0Kohm 8TRM 4RES SMD

RES ARRAY 1.0Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E81.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E81.0KTR-ND
Resistor Networks, Arrays CRA12E81.0KTR-ND
1k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

1k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 1Kohm, 100Mw, ±5%; Resistance Vishay - 43C3040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 1Kohm, 100Mw, ±5%; Resistance Vishay
43C3040
Resistor, Resistor Array, 1Kohm, 100Mw, ±5%; Resistance Vishay 43C3040
RESISTOR, RESISTOR ARRAY, 1KOHM, 100mW, ±5%; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:ArrayRoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 1KOHM, 100mW, ±5%; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:ArrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA12E0831K00JTR CRA12E81.0KTR-ND 43C3040
Product Name RES ARRAY 1.0K OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor, Resistor Array, 1Kohm, 100Mw, ±5%; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals 2012 [5030 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers