Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 1Kohms 1% Convex CRA12E0831K00FTR

Description
Resistor Networks & Arrays 8Term 1Kohms 1% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 1Kohms 1% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 1Kohms 1% Convex - CRA12E0831K00FTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 1Kohms 1% Convex
CRA12E0831K00FTR
Resistor Networks & Arrays 8Term 1Kohms 1% Convex CRA12E0831K00FTR
Resistor Networks & Arrays 8Term 1Kohms 1% Convex

Resistor Networks & Arrays 8Term 1Kohms 1% Convex

Supplier's Site
Resistor Networks, Arrays - 541-3549-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3549-2-ND
Resistor Networks, Arrays 541-3549-2-ND
1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

1k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E0831K00FTR 541-3549-2-ND
Product Name Resistor Networks & Arrays 8Term 1Kohms 1% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details