18k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
RES ARRAY 18Kohm 8TRM 4RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA12E08318K0JTR-ND | CRA12E08318K0JTR |
| Product Name | Resistor Networks, Arrays | RES ARRAY 18K OHM 8TRM 4RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 18000 ohms | 18000 ohms |