Vishay Intertechnology, Inc. RES ARRAY 15 OHM 8TRM 4RES SMD CRA12E08315R0JTR

Description
RES ARRAY 15ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 15ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 15 OHM 8TRM 4RES SMD - CRA12E08315R0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 15 OHM 8TRM 4RES SMD
CRA12E08315R0JTR
RES ARRAY 15 OHM 8TRM 4RES SMD CRA12E08315R0JTR
RES ARRAY 15ohm 8TRM 4RES SMD

RES ARRAY 15ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA12E815TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E815TR-ND
Resistor Networks, Arrays CRA12E815TR-ND
15 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

15 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E08315R0JTR CRA12E815TR-ND
Product Name RES ARRAY 15 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Resistance Range 15 ohms 15 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details