Vishay Intertechnology, Inc. Arrays",RES ARRAY 150 OHM 4 RES 2012 CRA12E083150RFTR

Description
Arrays",RES ARRAY 150ohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 150ohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 150 OHM 4 RES 2012
CRA12E083150RFTR
Arrays",RES ARRAY 150 OHM 4 RES 2012 CRA12E083150RFTR
Arrays",RES ARRAY 150ohm 4 RES 2012

Arrays",RES ARRAY 150ohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083150RFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083150RFTR-ND
Resistor Networks, Arrays CRA12E083150RFTR-ND
150 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

150 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083150RFTR CRA12E083150RFTR-ND
Product Name Arrays",RES ARRAY 150 OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 150 ohms 150 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details