Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 120ohms 5% Convex CRA12E083120RJTR

Description
Resistor Networks & Arrays 8Term 120ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 120ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 120ohms 5% Convex - CRA12E083120RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 120ohms 5% Convex
CRA12E083120RJTR
Resistor Networks & Arrays 8Term 120ohms 5% Convex CRA12E083120RJTR
Resistor Networks & Arrays 8Term 120ohms 5% Convex

Resistor Networks & Arrays 8Term 120ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA12E083120RJTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083120RJTR-ND
Resistor Networks, Arrays CRA12E083120RJTR-ND
120 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

120 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083120RJTR CRA12E083120RJTR-ND
Product Name Resistor Networks & Arrays 8Term 120ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers