Vishay Precision Group Resistor Networks, Arrays CRA12E083100RJTR

Description
100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet
Description
100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA12E8100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E8100TR-ND
Resistor Networks, Arrays CRA12E8100TR-ND
100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet
CRA12E083100RJTR - CRA12E083100RJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
CRA12E083100RJTR
CRA12E083100RJTR
CRA12E083100RJTR CRA12E083100RJTR
CRA12E083100RJTR

CRA12E083100RJTR

Supplier's Site
100 OHM Resistor - 50-CRA12E083100RJTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Resistor
50-CRA12E083100RJTR
100 OHM Resistor 50-CRA12E083100RJTR
RES ARRAY 4 RES 100 OHM 2012 Product overview: CRA12E083100RJTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E083100RJTR can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 2012 Product overview: CRA12E083100RJTR from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E083100RJTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Array, Full Reel; Resistance Vishay - 36K7146 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Array, Full Reel; Resistance Vishay
36K7146
Thick Film Resistor Array, Full Reel; Resistance Vishay 36K7146
THICK FILM RESISTOR ARRAY, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

THICK FILM RESISTOR ARRAY, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRA12E8100TR-ND CRA12E083100RJTR 50-CRA12E083100RJTR 36K7146
Product Name Resistor Networks, Arrays CRA12E083100RJTR 100 OHM Resistor Thick Film Resistor Array, Full Reel; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals 2012, Convex, Long Side Terminals 2012 [5030 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details