Vishay Intertechnology, Inc. Arrays",RES ARRAY 100 OHM 4 RES 2012 CRA12E083100RFTR

Description
Arrays",RES ARRAY 100ohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100ohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100 OHM 4 RES 2012
CRA12E083100RFTR
Arrays",RES ARRAY 100 OHM 4 RES 2012 CRA12E083100RFTR
Arrays",RES ARRAY 100ohm 4 RES 2012

Arrays",RES ARRAY 100ohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083100RFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083100RFTR-ND
Resistor Networks, Arrays CRA12E083100RFTR-ND
100 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

100 Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083100RFTR CRA12E083100RFTR-ND
Product Name Arrays",RES ARRAY 100 OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100 ohms 100 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers