Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX CRA12E083100KJTR

Description
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX - CRA12E083100KJTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX
CRA12E083100KJTR
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX CRA12E083100KJTR
Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX

Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA12E8100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E8100KTR-ND
Resistor Networks, Arrays CRA12E8100KTR-ND
100k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

100k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083100KJTR CRA12E8100KTR-ND
Product Name Resistor Networks & Arrays 8Term 100Kohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers