Vishay Intertechnology, Inc. Arrays",RES ARRAY 100K OHM 4 RES 2012 CRA12E083100KFTR

Description
Arrays",RES ARRAY 100Kohm 4 RES 2012
Request a Quote Datasheet
Description
Arrays",RES ARRAY 100Kohm 4 RES 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 100K OHM 4 RES 2012
CRA12E083100KFTR
Arrays",RES ARRAY 100K OHM 4 RES 2012 CRA12E083100KFTR
Arrays",RES ARRAY 100Kohm 4 RES 2012

Arrays",RES ARRAY 100Kohm 4 RES 2012

Supplier's Site
Resistor Networks, Arrays - CRA12E083100KFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA12E083100KFTR-ND
Resistor Networks, Arrays CRA12E083100KFTR-ND
100k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

100k Ohm ±1% 125mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 2012, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA12E083100KFTR CRA12E083100KFTR-ND
Product Name Arrays",RES ARRAY 100K OHM 4 RES 2012 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2012, Convex, Long Side Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers