Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex CRA12E0811K50GTR

Description
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex
Request a Quote
Description
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex - CRA12E0811K50GTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex
CRA12E0811K50GTR
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex CRA12E0811K50GTR
Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex

Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA12E0811K50GTR
Product Name Resistor Networks & Arrays 8Term 1.5Kohms 2% Convex
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers