Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053069-CRA12E0811K0
Packaging: Tape & Reel
Termination: Convex
Length: 5.08 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 1 kΩ
Number of Pins: 8
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Res Thick Film Array 1K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R
Res Thick Film Array 1K Ohm 5% 200ppm/C BUS Molded 8-Pin 2012 Convex SMD Blister T/R Product overview: CRA12E0811K00JTR from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA12E0811K00JTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1053069-CRA12E0811K00JTR | CRA12E0811K00JTR | 50-CRA12E0811K00JTR |
| Product Name | Resistor Networks, Arrays - CRA12E0811K00JTR | Res Thick Film Array 1K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R | SMD Resistor |
| Configuration | Chip Array | Chip Array | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |