Vishay Precision Group Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R CRA12E08110K0JTR

Description
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R
Request a Quote
Description
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R - CRA12E08110K0JTR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R
CRA12E08110K0JTR
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R CRA12E08110K0JTR
Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R

Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor, Resistor Array, 7, 10Kohm, 5%, Smd; Resistance Vishay - 43C3015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 7, 10Kohm, 5%, Smd; Resistance Vishay
43C3015
Resistor, Resistor Array, 7, 10Kohm, 5%, Smd; Resistance Vishay 43C3015
RESISTOR, RESISTOR ARRAY, 7, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 7, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:2012 [5030 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRA12E08110K0JTR 43C3015
Product Name Res Thick Film Array 10K Ohm 5% 1/10W ¦200ppm/¦C BUS 8-Pin Convex SMD Paper T/R Resistor, Resistor Array, 7, 10Kohm, 5%, Smd; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2012 [5030 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details