Vishay Intertechnology, Inc. Resistor Networks & Arrays 10Kohms 2% 4Pin CRA12E0403103GRB8

Description
Resistor Networks & Arrays 10Kohms 2% 4Pin
Request a Quote
Description
Resistor Networks & Arrays 10Kohms 2% 4Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Kohms 2% 4Pin - CRA12E0403103GRB8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Kohms 2% 4Pin
CRA12E0403103GRB8
Resistor Networks & Arrays 10Kohms 2% 4Pin CRA12E0403103GRB8
Resistor Networks & Arrays 10Kohms 2% 4Pin

Resistor Networks & Arrays 10Kohms 2% 4Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA12E0403103GRB8
Product Name Resistor Networks & Arrays 10Kohms 2% 4Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers