Vishay Intertechnology, Inc. Resistor Networks & Arrays 4.7Kohms 5% 10Pin CRA06S1002472JRT1

Description
Resistor Networks & Arrays 4.7Kohms 5% 10Pin
Request a Quote
Description
Resistor Networks & Arrays 4.7Kohms 5% 10Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 4.7Kohms 5% 10Pin - CRA06S1002472JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 4.7Kohms 5% 10Pin
CRA06S1002472JRT1
Resistor Networks & Arrays 4.7Kohms 5% 10Pin CRA06S1002472JRT1
Resistor Networks & Arrays 4.7Kohms 5% 10Pin

Resistor Networks & Arrays 4.7Kohms 5% 10Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S1002472JRT1
Product Name Resistor Networks & Arrays 4.7Kohms 5% 10Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE472J - 967945-CN2B4TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers