Vishay Intertechnology, Inc. Resistor Networks & Arrays 22Kohms 5% 10Pin CRA06S1002222JRT1

Description
Resistor Networks & Arrays 22Kohms 5% 10Pin
Request a Quote
Description
Resistor Networks & Arrays 22Kohms 5% 10Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 22Kohms 5% 10Pin - CRA06S1002222JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22Kohms 5% 10Pin
CRA06S1002222JRT1
Resistor Networks & Arrays 22Kohms 5% 10Pin CRA06S1002222JRT1
Resistor Networks & Arrays 22Kohms 5% 10Pin

Resistor Networks & Arrays 22Kohms 5% 10Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S1002222JRT1
Product Name Resistor Networks & Arrays 22Kohms 5% 10Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers