Vishay Intertechnology, Inc. RES ARRAY 9.1K OHM 8TRM 4RES SMD CRA06S0839K10JTA

Description
RES ARRAY 9.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 9.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 9.1K OHM 8TRM 4RES SMD - CRA06S0839K10JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 9.1K OHM 8TRM 4RES SMD
CRA06S0839K10JTA
RES ARRAY 9.1K OHM 8TRM 4RES SMD CRA06S0839K10JTA
RES ARRAY 9.1Kohm 8TRM 4RES SMD

RES ARRAY 9.1Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S89.1KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S89.1KTR-ND
Resistor Networks, Arrays CRA6S89.1KTR-ND
9.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

9.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0839K10JTA CRA6S89.1KTR-ND
Product Name RES ARRAY 9.1K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 9100 ohms 9100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers