Vishay Intertechnology, Inc. RES ARRAY 910K OHM 8TRM 4RES SMD CRA06S083910KJTA

Description
RES ARRAY 910Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 910Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910K OHM 8TRM 4RES SMD - CRA06S083910KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910K OHM 8TRM 4RES SMD
CRA06S083910KJTA
RES ARRAY 910K OHM 8TRM 4RES SMD CRA06S083910KJTA
RES ARRAY 910Kohm 8TRM 4RES SMD

RES ARRAY 910Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8910KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8910KTR-ND
Resistor Networks, Arrays CRA6S8910KTR-ND
910k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

910k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083910KJTA CRA6S8910KTR-ND
Product Name RES ARRAY 910K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 910000 ohms 910000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details