Vishay Intertechnology, Inc. Arrays",RES ARRAY 8.2K OHM 4 RES 1206 CRA06S0838K20JTB

Description
Arrays",RES ARRAY 8.2Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 8.2Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 8.2K OHM 4 RES 1206
CRA06S0838K20JTB
Arrays",RES ARRAY 8.2K OHM 4 RES 1206 CRA06S0838K20JTB
Arrays",RES ARRAY 8.2Kohm 4 RES 1206

Arrays",RES ARRAY 8.2Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0838K20JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0838K20JTB-ND
Resistor Networks, Arrays CRA06S0838K20JTB-ND
8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0838K20JTB CRA06S0838K20JTB-ND
Product Name Arrays",RES ARRAY 8.2K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 8200 ohms 8200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details