Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S0836K80JTB

Description
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S0836K80JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0836K80JTB-ND
Resistor Networks, Arrays CRA06S0836K80JTB-ND
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 6.8K OHM 4 RES 1206
CRA06S0836K80JTB
Arrays",RES ARRAY 6.8K OHM 4 RES 1206 CRA06S0836K80JTB
Arrays",RES ARRAY 6.8Kohm 4 RES 1206

Arrays",RES ARRAY 6.8Kohm 4 RES 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S0836K80JTB-ND CRA06S0836K80JTB
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 6.8K OHM 4 RES 1206
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers