Vishay Intertechnology, Inc. RES ARRAY 6.8K OHM 8TRM 4RES SMD CRA06S0836K80JTA

Description
RES ARRAY 6.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 6.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6.8K OHM 8TRM 4RES SMD - CRA06S0836K80JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 6.8K OHM 8TRM 4RES SMD
CRA06S0836K80JTA
RES ARRAY 6.8K OHM 8TRM 4RES SMD CRA06S0836K80JTA
RES ARRAY 6.8Kohm 8TRM 4RES SMD

RES ARRAY 6.8Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S86.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S86.8KTR-ND
Resistor Networks, Arrays CRA6S86.8KTR-ND
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0836K80JTA CRA6S86.8KTR-ND
Product Name RES ARRAY 6.8K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 6800 ohms 6800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers