Vishay Precision Group RES ARRAY 68 OHM 8TRM 4RES SMD CRA06S08368R0JTA

Description
RES ARRAY 68ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 68ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 68 OHM 8TRM 4RES SMD - CRA06S08368R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 68 OHM 8TRM 4RES SMD
CRA06S08368R0JTA
RES ARRAY 68 OHM 8TRM 4RES SMD CRA06S08368R0JTA
RES ARRAY 68ohm 8TRM 4RES SMD

RES ARRAY 68ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S868TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S868TR-ND
Resistor Networks, Arrays CRA6S868TR-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,thick Film,68Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 43C2960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,68Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
43C2960
Resistor Network,thick Film,68Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 43C2960
Resistor Network,Thick Film,68Ohms,50WV,5+/ -% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor Network,Thick Film,68Ohms,50WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA06S08368R0JTA CRA6S868TR-ND 43C2960
Product Name RES ARRAY 68 OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor Network,thick Film,68Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 68 ohms 68 ohms
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details