Vishay Intertechnology, Inc. RES ARRAY 620 OHM 8TRM 4RES SMD CRA06S083620RJTA

Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 620ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620 OHM 8TRM 4RES SMD - CRA06S083620RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 8TRM 4RES SMD
CRA06S083620RJTA
RES ARRAY 620 OHM 8TRM 4RES SMD CRA06S083620RJTA
RES ARRAY 620ohm 8TRM 4RES SMD

RES ARRAY 620ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8620TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8620TR-ND
Resistor Networks, Arrays CRA6S8620TR-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

620 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083620RJTA CRA6S8620TR-ND
Product Name RES ARRAY 620 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 620 ohms 620 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers