Vishay Intertechnology, Inc. Resistor Networks & Arrays 5.11Kohms 1% 8Pin CRA06S0835K11FTA

Description
Resistor Networks & Arrays 5.11Kohms 1% 8Pin
Request a Quote
Description
Resistor Networks & Arrays 5.11Kohms 1% 8Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 5.11Kohms 1% 8Pin - CRA06S0835K11FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 5.11Kohms 1% 8Pin
CRA06S0835K11FTA
Resistor Networks & Arrays 5.11Kohms 1% 8Pin CRA06S0835K11FTA
Resistor Networks & Arrays 5.11Kohms 1% 8Pin

Resistor Networks & Arrays 5.11Kohms 1% 8Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S0835K11FTA
Product Name Resistor Networks & Arrays 5.11Kohms 1% 8Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details