Vishay Intertechnology, Inc. Arrays",RES ARRAY 56 OHM 4 RES 1206 CRA06S08356R0JTB

Description
Arrays",RES ARRAY 56ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 56ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 56 OHM 4 RES 1206
CRA06S08356R0JTB
Arrays",RES ARRAY 56 OHM 4 RES 1206 CRA06S08356R0JTB
Arrays",RES ARRAY 56ohm 4 RES 1206

Arrays",RES ARRAY 56ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S08356R0JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08356R0JTB-ND
Resistor Networks, Arrays CRA06S08356R0JTB-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08356R0JTB CRA06S08356R0JTB-ND
Product Name Arrays",RES ARRAY 56 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 56 ohms 56 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers