Vishay Precision Group Resistor Networks, Arrays CRA06S08356R0JTA

Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S856TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S856TR-ND
Resistor Networks, Arrays CRA6S856TR-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,56,5%,T/R,RoHS Compliant - CRA06S08356R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,56,5%,T/R,RoHS Compliant
CRA06S08356R0JTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,56,5%,T/R,RoHS Compliant CRA06S08356R0JTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,5 6,5%,T/R,RoHS Compliant

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,56,5%,T/R,RoHS Compliant

Supplier's Site
Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R - 873-CRA06S08356R0JTA - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R
873-CRA06S08356R0JTA
Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R 873-CRA06S08356R0JTA
Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R

Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRA6S856TR-ND CRA06S08356R0JTA 873-CRA06S08356R0JTA
Product Name Resistor Networks, Arrays SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,56,5%,T/R,RoHS Compliant Res Thick Film Array 56 Ohm 5% ±200ppm/°C ISOL Molded 8-Pin 1206 Convex SMD Paper T/R
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details